Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BTS141E3045ANTMA1

Description
Win Source Part Number: 1049914-BTS141E3045A NTMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Slew Rate Controlled Package: Bulk Standard Package: 1,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 60V Rds On (Typ): 25mOhm Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS141E3045ANTMA1SP0 00011219; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-BTS141E3045ANTM A1,INFINFBTS141E3045 ANTMA1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1049914-BTS141E3045A NTMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Slew Rate Controlled Package: Bulk Standard Package: 1,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 60V Rds On (Typ): 25mOhm Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS141E3045ANTMA1SP0 00011219; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-BTS141E3045ANTM A1,INFINFBTS141E3045 ANTMA1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1049914-BTS141E3045ANTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1049914-BTS141E3045ANTMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1049914-BTS141E3045ANTMA1
Win Source Part Number: 1049914-BTS141E3045A NTMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Auto Restart, Slew Rate Controlled Package: Bulk Standard Package: 1,000 Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit Number of Outputs: 1 Current - Output (Max): 12A Output Configuration: Low Side Voltage - Load: 60V Rds On (Typ): 25mOhm Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS141E3045ANTMA1SP0 00011219; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-BTS141E3045ANTM A1,INFINFBTS141E3045 ANTMA1 RoHS Status: RoHS non-compliant

Win Source Part Number: 1049914-BTS141E3045ANTMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Auto Restart, Slew Rate Controlled
Package: Bulk
Standard Package: 1,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit
Number of Outputs: 1
Current - Output (Max): 12A
Output Configuration: Low Side
Voltage - Load: 60V
Rds On (Typ): 25mOhm
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS141E3045ANTMA1SP000011219;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-BTS141E3045ANTMA1,INFINFBTS141E3045ANTMA1
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049914-BTS141E3045ANTMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details