Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS141 BTS141

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155520-BTS141 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155520-BTS141 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS141
BTS141
PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS141 BTS141
Manufacturer: Infineon Technologies Win Source Part Number: 1155520-BTS141 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1155520-BTS141
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - BTS141 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BTS141
PMIC - Power Distribution Switches, Load Drivers BTS141
IC PWR DRIVER N-CHAN 1:1 TO220-3

IC PWR DRIVER N-CHAN 1:1 TO220-3

Supplier's Site Datasheet
Smart Power Switch, -40 To 150 Deg C; Power Load Switch Type Infineon - 46WX1402 - Newark, An Avnet Company
Chicago, IL, United States
Smart Power Switch, -40 To 150 Deg C; Power Load Switch Type Infineon
46WX1402
Smart Power Switch, -40 To 150 Deg C; Power Load Switch Type Infineon 46WX1402
SMART POWER SWITCH, -40 TO 150 DEG C; Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:35A; On State Resistance:0.025ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: No

SMART POWER SWITCH, -40 TO 150 DEG C; Power Load Switch Type:Low Side; Input Voltage:60V; Current Limit:35A; On State Resistance:0.025ohm; Distribution Switch Case Style:TO-220; No. of Pins:3Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BTS141 BTS141 46WX1402
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BTS141 PMIC - Power Distribution Switches, Load Drivers Smart Power Switch, -40 To 150 Deg C; Power Load Switch Type Infineon
Current 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details