Manufacturer: Infineon Technologies
Win Source Part Number: 1024854-BTS121AE3045
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 95W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 9.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
N-Channel 100V 22A (Tc) 95W (Tc) Surface Mount PG-TO220-3-5
MOSFET N CH 100V 22A TO-220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1024854-BTS121AE3045ANTMA1 | BTS121AE3045ANTMA1TR-ND | BTS121AE3045ANTMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BTS121AE3045ANTMA1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | ||
| PD | 95000 milliwatts |