Infineon Technologies AG SMD 50V 15.5A MOSFET Transistor BTS115A E3045A

Description
Trans MOSFET N-CH 50V 15.5A 3-Pin(2+Tab) TO-220AB SMD T/R Product overview: BTS115A E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 50V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS115A E3045A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 50V 15.5A 3-Pin(2+Tab) TO-220AB SMD T/R Product overview: BTS115A E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 50V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS115A E3045A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 15.5A MOSFET Transistor
278-BTS115A E3045A
SMD 50V 15.5A MOSFET Transistor 278-BTS115A E3045A
Trans MOSFET N-CH 50V 15.5A 3-Pin(2+Tab) TO-220AB SMD T/R Product overview: BTS115A E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 50V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS115A E3045A can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 50V 15.5A 3-Pin(2+Tab) TO-220AB SMD T/R Product overview: BTS115A E3045A from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 50V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BTS115A E3045A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237631-BTS115A E3045A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237631-BTS115A E3045A
Discrete Semiconductor Products 237631-BTS115A E3045A
Manufacturer: Infineon Technologies Win Source Part Number: 237631-BTS115A E3045A Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BTS115A Alternative Parts (Cross-Reference): BTS115A-E3045; BUK108-50DL; BUK108-50DL,118; BUK128-50DL; Introduction Date: January 04, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237631-BTS115A E3045A
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BTS115A
Alternative Parts (Cross-Reference): BTS115A-E3045; BUK108-50DL; BUK108-50DL,118; BUK128-50DL;
Introduction Date: January 04, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BTS115A E3045A 237631-BTS115A E3045A
Product Name SMD 50V 15.5A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804STRL7P - 769349-AUIRF2804STRL7P - Win Source Electronics
Specs
PD 330000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
6 suppliers
MOSFETs - 1826917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
40 V, N-channel Trench MOSFET - BUK6D23-40EZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details