Manufacturer: Infineon Technologies
Win Source Part Number: 864848-BTF500601TEAA
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BTF500601
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BTF500601TEAAUMA1DKR
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:13.5V; Current Limit:60A; On State Resistance:0.0068ohm
IC PWR SWITCH P-CHAN 1:1 TO252-5
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BTF500601TEAAUMA1 | 12AC9461 | BTF500601TEAAUMA1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BTF500601TEAAUMA1 | Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 13.5V |