Manufacturer: Infineon Technologies
Win Source Part Number: 1155009-BSZ440N10NS3
Family Name: BSZ440N10NS3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STL7N10F7; STL4N10F7; UPA2806T1L-E2-AY; UPA2806T1L-E1-AY;
Introduction Date: April 08, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Audio, Motor Drive & Control, Industrial, Automotive
Trans MOSFET N-CH 100V 5.3A Automotive 8-Pin TSDSON EP T/R / OptiMOS™3 Power-Transistor Product overview: BSZ440N10NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 5.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSZ440N10NS3G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1155009-BSZ440N10NS3G | 285-BSZ440N10NS3G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ440N10NS3G | Automotive 100V 5.3A MOSFET Transistor |
| Package Type | SOT3 |