Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3 G BSZ42DN25NS3 G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 763601-BSZ42DN25NS3 G Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TSDSON-8 Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 13μA Gate Charge (Qg) (Maximum) @ Vgs: 5.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 430pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 33.8W (Tc) Rds On (Maximum) @ Id, Vgs: 425 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 763601-BSZ42DN25NS3 G Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TSDSON-8 Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 13μA Gate Charge (Qg) (Maximum) @ Vgs: 5.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 430pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 33.8W (Tc) Rds On (Maximum) @ Id, Vgs: 425 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3 G - 763601-BSZ42DN25NS3 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3 G
763601-BSZ42DN25NS3 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3 G 763601-BSZ42DN25NS3 G
Manufacturer: Infineon Technologies Win Source Part Number: 763601-BSZ42DN25NS3 G Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TSDSON-8 Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 4V @ 13μA Gate Charge (Qg) (Maximum) @ Vgs: 5.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 430pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 33.8W (Tc) Rds On (Maximum) @ Id, Vgs: 425 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 763601-BSZ42DN25NS3 G
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TSDSON-8
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 4V @ 13μA
Gate Charge (Qg) (Maximum) @ Vgs: 5.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 430pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 33.8W (Tc)
Rds On (Maximum) @ Id, Vgs: 425 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250V 5A MOSFET Transistor
2088-BSZ42DN25NS3 G
250V 5A MOSFET Transistor 2088-BSZ42DN25NS3 G
MOSFETs N-Ch 250V 5A TDSON-8 OptiMOS 3 Product overview: BSZ42DN25NS3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ42DN25NS3 G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 250V 5A TDSON-8 OptiMOS 3 Product overview: BSZ42DN25NS3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ42DN25NS3 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 250V 5A TDSON-8 OptiMOS 3

MOSFET N-Ch 250V 5A TDSON-8 OptiMOS 3

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 763601-BSZ42DN25NS3 G 2088-BSZ42DN25NS3 G BSZ42DN25NS3 G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3 G 250V 5A MOSFET Transistor MOSFET
PD 33800 milliwatts 33.8 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3 Reel
Packing Method Tape Reel; Reel package Reel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - LM25101BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details