The BSZ22DN20NS3 G is an N-channel MOSFET optimized for DC-DC conversion, housed in a PG-TSDSON-8 package with a maximum operating junction temperature of 150 °C. It has a drain-source breakdown voltage of 200 V, a continuous drain current of 7 A at 25 °C, and a maximum on-resistance of 225 mΩ at 10 V gate-source voltage. The device is RoHS compliant, halogen-free according to IEC 61249-2-21, and qualified per JEDEC standards. Thermal resistance from junction to case is 3.7 K/W, and junction-to-ambient thermal resistance is 60 K/W with a 6 cm² copper area on an FR4 PCB.
MOSFET N-Ch 200V 7A TSDSON-8 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSZ22DN20NS3 G |
| Product Name | MOSFET |