Infineon Technologies AG Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon BSP78HUMA1

Description
IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet
Description
IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon - 47W3347 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon
47W3347
Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon 47W3347
IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, SMART LOW SIDE PWR SW, SOT223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:24A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BSP78HUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP78HUMA1
PMIC - Power Distribution Switches, Load Drivers BSP78HUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3347 BSP78HUMA1
Product Name Ic, Smart Low Side Pwr Sw, Sot223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 42V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Battery Distribution Units - 2819047-1 - TE Connectivity
Specs
Voltage 12
Current 50.0 amps
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details