Infineon Technologies AG Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon BSP77E6433HUMA1

Description
POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:15A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:15A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon - 47W3345 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon
47W3345
Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon 47W3345
POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:15A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 42V, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:42V; Current Limit:15A; On State Resistance:0.1ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BSP77E6433HUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BSP77E6433HUMA1
PMIC - Power Distribution Switches, Load Drivers BSP77E6433HUMA1
IC PWR SWTCH N-CHAN 1:1 SOT223-4

IC PWR SWTCH N-CHAN 1:1 SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 47W3345 BSP77E6433HUMA1
Product Name Power Load Sw, Aec-Q100, 42V, Sot-223-4; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 42V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details