Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BSP772TXUMA1

Description
Win Source Part Number: 1049706-BSP772TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.6A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 50mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP742RXUMA1; BSP742TXUMA1; ISP762TFUMA1; VN800PSTR-E; VN5E160AS-E; VN5160S-EBSP 772 T; BSP 772-T; BSP772-T; BSP772T; BSP772TXUMA1.; SP000355395; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP772TINTR-ND,BSP77 2TINTR-NDR,BSP772TXU MA1DKR,BSP772TINCT-N D,BSP772TINCT,BSP772 TT,BSP772TINDKR-NDR, BSP772TINCT-NDR,BSP7 72TXT,BSP772TINDKR-N D,BSP772TINTR,BSP772 TXUMA1CT,SP000355395 ,BSP772T-ND,BSP772TI NDKR,BSP772T,BSP772T XUMA1TR Base Product Number: BSP772
Request a Quote Datasheet
Description
Win Source Part Number: 1049706-BSP772TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.6A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 50mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP742RXUMA1; BSP742TXUMA1; ISP762TFUMA1; VN800PSTR-E; VN5E160AS-E; VN5160S-EBSP 772 T; BSP 772-T; BSP772-T; BSP772T; BSP772TXUMA1.; SP000355395; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP772TINTR-ND,BSP77 2TINTR-NDR,BSP772TXU MA1DKR,BSP772TINCT-N D,BSP772TINCT,BSP772 TT,BSP772TINDKR-NDR, BSP772TINCT-NDR,BSP7 72TXT,BSP772TINDKR-N D,BSP772TINTR,BSP772 TXUMA1CT,SP000355395 ,BSP772T-ND,BSP772TI NDKR,BSP772T,BSP772T XUMA1TR Base Product Number: BSP772
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1049706-BSP772TXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1049706-BSP772TXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1049706-BSP772TXUMA1
Win Source Part Number: 1049706-BSP772TXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Features: Auto Restart Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 2.6A Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 50mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BSP742RXUMA1; BSP742TXUMA1; ISP762TFUMA1; VN800PSTR-E; VN5E160AS-E; VN5160S-EBSP 772 T; BSP 772-T; BSP772-T; BSP772T; BSP772TXUMA1.; SP000355395; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP772TINTR-ND,BSP77 2TINTR-NDR,BSP772TXU MA1DKR,BSP772TINCT-N D,BSP772TINCT,BSP772 TT,BSP772TINDKR-NDR, BSP772TINCT-NDR,BSP7 72TXT,BSP772TINDKR-N D,BSP772TINTR,BSP772 TXUMA1CT,SP000355395 ,BSP772T-ND,BSP772TI NDKR,BSP772T,BSP772T XUMA1TR Base Product Number: BSP772

Win Source Part Number: 1049706-BSP772TXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 2.6A
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 50mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BSP742RXUMA1; BSP742TXUMA1; ISP762TFUMA1; VN800PSTR-E; VN5E160AS-E; VN5160S-EBSP 772 T; BSP 772-T; BSP772-T; BSP772T; BSP772TXUMA1.; SP000355395;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BSP772TINTR-ND,BSP772TINTR-NDR,BSP772TXUMA1DKR,BSP772TINCT-ND,BSP772TINCT,BSP772TT,BSP772TINDKR-NDR,BSP772TINCT-NDR,BSP772TXT,BSP772TINDKR-ND,BSP772TINTR,BSP772TXUMA1CT,SP000355395,BSP772T-ND,BSP772TINDKR,BSP772T,BSP772TXUMA1TR
Base Product Number: BSP772

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049706-BSP772TXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1922547P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details