Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers BSP742RXUMA1

Description
Win Source Part Number: 985348-BSP742RXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 250mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP742RXUMA1TR,BSP74 2R,2156-BSP742RXUMA1 ,BSP742RCT-ND,BSP742 RDKR-ND,BSP742RTR-ND ,BSP742RCT,BSP742RT, BSP742RXUMA1DKR,BSP7 42R-ND,BSP742RXUMA1C T,ROCINFBSP742RXUMA1 ,SP000272115,BSP742R DKR,BSP742RTR,BSP742 RXT Base Product Number: BSP742
Request a Quote Datasheet
Description
Win Source Part Number: 985348-BSP742RXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 250mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP742RXUMA1TR,BSP74 2R,2156-BSP742RXUMA1 ,BSP742RCT-ND,BSP742 RDKR-ND,BSP742RTR-ND ,BSP742RCT,BSP742RT, BSP742RXUMA1DKR,BSP7 42R-ND,BSP742RXUMA1C T,ROCINFBSP742RXUMA1 ,SP000272115,BSP742R DKR,BSP742RTR,BSP742 RXT Base Product Number: BSP742
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 985348-BSP742RXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
985348-BSP742RXUMA1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 985348-BSP742RXUMA1
Win Source Part Number: 985348-BSP742RXUMA1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: miniPROFET® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 400mA Output Configuration: High Side Voltage - Load: 5V ~ 34V Rds On (Typ): 250mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: BSP742RXUMA1TR,BSP74 2R,2156-BSP742RXUMA1 ,BSP742RCT-ND,BSP742 RDKR-ND,BSP742RTR-ND ,BSP742RCT,BSP742RT, BSP742RXUMA1DKR,BSP7 42R-ND,BSP742RXUMA1C T,ROCINFBSP742RXUMA1 ,SP000272115,BSP742R DKR,BSP742RTR,BSP742 RXT Base Product Number: BSP742

Win Source Part Number: 985348-BSP742RXUMA1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: miniPROFET®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 400mA
Output Configuration: High Side
Voltage - Load: 5V ~ 34V
Rds On (Typ): 250mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BSP742RXUMA1TR,BSP742R,2156-BSP742RXUMA1,BSP742RCT-ND,BSP742RDKR-ND,BSP742RTR-ND,BSP742RCT,BSP742RT,BSP742RXUMA1DKR,BSP742R-ND,BSP742RXUMA1CT,ROCINFBSP742RXUMA1,SP000272115,BSP742RDKR,BSP742RTR,BSP742RXT
Base Product Number: BSP742

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 985348-BSP742RXUMA1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details