Infineon Technologies AG RF Switches - BGSF18DM20 BGSF18DM20

Description
Manufacturer: Infineon Technologies Win Source Part Number: 091084-BGSF18DM20 Packaging: Cut Reel Impedance: 50 Ohm Circuit: SP8T Frequency - Lower: 100MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 35dB @ 2.7GHz (typ) Insertion Loss @ Frequency: 1dB @ 1.9GHz RF Type: GSM/Edge/C2K/LTE/WCD MA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: PG-VCCN-20-1 Supply Voltage - Operating: 2.85 V to 4.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 091084-BGSF18DM20 Packaging: Cut Reel Impedance: 50 Ohm Circuit: SP8T Frequency - Lower: 100MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 35dB @ 2.7GHz (typ) Insertion Loss @ Frequency: 1dB @ 1.9GHz RF Type: GSM/Edge/C2K/LTE/WCD MA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: PG-VCCN-20-1 Supply Voltage - Operating: 2.85 V to 4.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGSF18DM20 - 091084-BGSF18DM20 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - BGSF18DM20
091084-BGSF18DM20
RF Switches - BGSF18DM20 091084-BGSF18DM20
Manufacturer: Infineon Technologies Win Source Part Number: 091084-BGSF18DM20 Packaging: Cut Reel Impedance: 50 Ohm Circuit: SP8T Frequency - Lower: 100MHz Frequency - Upper: 2.7GHz Isolation @ Frequency: 35dB @ 2.7GHz (typ) Insertion Loss @ Frequency: 1dB @ 1.9GHz RF Type: GSM/Edge/C2K/LTE/WCD MA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Case / Package: PG-VCCN-20-1 Supply Voltage - Operating: 2.85 V to 4.7 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 091084-BGSF18DM20
Packaging: Cut Reel
Impedance: 50 Ohm
Circuit: SP8T
Frequency - Lower: 100MHz
Frequency - Upper: 2.7GHz
Isolation @ Frequency: 35dB @ 2.7GHz (typ)
Insertion Loss @ Frequency: 1dB @ 1.9GHz
RF Type: GSM/Edge/C2K/LTE/WCDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: PG-VCCN-20-1
Supply Voltage - Operating: 2.85 V to 4.7 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 091084-BGSF18DM20
Product Name RF Switches - BGSF18DM20
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-404 5315TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details