Infineon Technologies AG RF Switches - BGS12PN10E6327XTSA1 BGS12PN10E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864218-BGS12PN10E632 7XTSA1 Operating Temperature Range: -30°C ~ 85°C Features: RF Switch IC - SPDT 50Ohm PG-TSNP-10-1 Package: 10-XFQFN Package: Reel - TR Family Name: BGS12PN10 Categories: RF/IF and RFID Case / Package: PG-TSNP-10-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGS12PN10E6327XTSA1T R, BGS12PN10E6327XTSA1D KR, SP001197200, BGS12PN10E6327XTSA1C T, BGS12PN10E6327XTSA1- ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864218-BGS12PN10E632 7XTSA1 Operating Temperature Range: -30°C ~ 85°C Features: RF Switch IC - SPDT 50Ohm PG-TSNP-10-1 Package: 10-XFQFN Package: Reel - TR Family Name: BGS12PN10 Categories: RF/IF and RFID Case / Package: PG-TSNP-10-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGS12PN10E6327XTSA1T R, BGS12PN10E6327XTSA1D KR, SP001197200, BGS12PN10E6327XTSA1C T, BGS12PN10E6327XTSA1- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS12PN10E6327XTSA1 - 864218-BGS12PN10E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - BGS12PN10E6327XTSA1
864218-BGS12PN10E6327XTSA1
RF Switches - BGS12PN10E6327XTSA1 864218-BGS12PN10E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864218-BGS12PN10E632 7XTSA1 Operating Temperature Range: -30°C ~ 85°C Features: RF Switch IC - SPDT 50Ohm PG-TSNP-10-1 Package: 10-XFQFN Package: Reel - TR Family Name: BGS12PN10 Categories: RF/IF and RFID Case / Package: PG-TSNP-10-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGS12PN10E6327XTSA1T R, BGS12PN10E6327XTSA1D KR, SP001197200, BGS12PN10E6327XTSA1C T, BGS12PN10E6327XTSA1- ND

Manufacturer: Infineon Technologies
Win Source Part Number: 864218-BGS12PN10E6327XTSA1
Operating Temperature Range: -30°C ~ 85°C
Features: RF Switch IC - SPDT 50Ohm PG-TSNP-10-1
Package: 10-XFQFN
Package: Reel - TR
Family Name: BGS12PN10
Categories: RF/IF and RFID
Case / Package: PG-TSNP-10-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BGS12PN10E6327XTSA1TR, BGS12PN10E6327XTSA1DKR, SP001197200, BGS12PN10E6327XTSA1CT, BGS12PN10E6327XTSA1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 864218-BGS12PN10E6327XTSA1
Product Name RF Switches - BGS12PN10E6327XTSA1
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details