Infineon Technologies AG EMI/RFI Filters (LC, RC Networks) - BGF112E6328XTSA1 BGF112E6328XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023315-BGF112E6328X TSA1 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Attenuation Value: 30dB @ 30MHz to 1.5GHz Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.046" L x 0.030" W (1.16mm x 0.76mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1023315-BGF112E6328X TSA1 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Attenuation Value: 30dB @ 30MHz to 1.5GHz Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.046" L x 0.030" W (1.16mm x 0.76mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BGF112E6328XTSA1
BGF112E6328XTSA1
EMI/RFI Filters (LC, RC Networks) - BGF112E6328XTSA1 BGF112E6328XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1023315-BGF112E6328X TSA1 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 2 Attenuation Value: 30dB @ 30MHz to 1.5GHz Filter Order: 2nd Resistance - Channel (Ohms): 15 Values: R = 15 Ohms, C = 5000pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.046" L x 0.030" W (1.16mm x 0.76mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1023315-BGF112E6328XTSA1
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 2
Attenuation Value: 30dB @ 30MHz to 1.5GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 15
Values: R = 15 Ohms, C = 5000pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.046" L x 0.030" W (1.16mm x 0.76mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BGF112E6328XTSA1
Product Name EMI/RFI Filters (LC, RC Networks) - BGF112E6328XTSA1
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B258MB0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
View Details
Passive GaAs MMIC 13.76-22.54 GHz Bandpass Filter - MFBP-00060PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13760 to 22540 MHz
View Details