Infineon Technologies AG General Purpose LNAs BGB707L7ESD BOARD

Description
The BGB707L7ESD is a wideband Low Noise Amplifier for up to 10 GHz applications. Please specify the target frequency range when you order the evaluation board. Summary of Features: - • General purpose wideband MMIC LNA for up to 10 GHz applications • Supply voltage: 1.8 V to 4.0 V • Adjustable operating current between 2.1 mA and 25 mA by external resistor • Power-off function • High gain and linearity at low current consumption • Low noise figure • High input impedance • Based upon Silicon Germanium Carbon technology • Integrated ESD protection at all pins (Minimum 2kV, HBM) • Halogen-free (RoHs compliant) leadless TSLP-7-1 package (2.0 x 1.3 x 0.4 mm3)
Request a Quote
Description
The BGB707L7ESD is a wideband Low Noise Amplifier for up to 10 GHz applications. Please specify the target frequency range when you order the evaluation board. Summary of Features: - • General purpose wideband MMIC LNA for up to 10 GHz applications • Supply voltage: 1.8 V to 4.0 V • Adjustable operating current between 2.1 mA and 25 mA by external resistor • Power-off function • High gain and linearity at low current consumption • Low noise figure • High input impedance • Based upon Silicon Germanium Carbon technology • Integrated ESD protection at all pins (Minimum 2kV, HBM) • Halogen-free (RoHs compliant) leadless TSLP-7-1 package (2.0 x 1.3 x 0.4 mm3)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Neubiberg, Germany
General Purpose LNAs
BGB707L7ESD BOARD
General Purpose LNAs BGB707L7ESD BOARD
The BGB707L7ESD is a wideband Low Noise Amplifier for up to 10 GHz applications. Please specify the target frequency range when you order the evaluation board. Summary of Features: - • General purpose wideband MMIC LNA for up to 10 GHz applications • Supply voltage: 1.8 V to 4.0 V • Adjustable operating current between 2.1 mA and 25 mA by external resistor • Power-off function • High gain and linearity at low current consumption • Low noise figure • High input impedance • Based upon Silicon Germanium Carbon technology • Integrated ESD protection at all pins (Minimum 2kV, HBM) • Halogen-free (RoHs compliant) leadless TSLP-7-1 package (2.0 x 1.3 x 0.4 mm3)

The BGB707L7ESD is a wideband Low Noise Amplifier for up to 10 GHz applications. Please specify the target frequency range when you order the evaluation board.
Summary of Features:
- • General purpose wideband MMIC LNA for up to 10 GHz applications • Supply voltage: 1.8 V to 4.0 V • Adjustable operating current between 2.1 mA and 25 mA by external resistor • Power-off function • High gain and linearity at low current consumption • Low noise figure • High input impedance • Based upon Silicon Germanium Carbon technology • Integrated ESD protection at all pins (Minimum 2kV, HBM) • Halogen-free (RoHs compliant) leadless TSLP-7-1 package (2.0 x 1.3 x 0.4 mm3)

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGB707L7ESD BOARD
Product Name General Purpose LNAs
Minimum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
RF Amplifiers - 448-BGA9U1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details
2 suppliers
Specs
Frequency Range 400 to 6000 MHz
Minimum Gain ? to 21.5 dB
Maximum Gain 21.5 dB
View Details