Infineon Technologies AG RF and Wireless - RF Amplifiers BGA823N5E6327XTSA1

Description
IC RF AMP 1.575GHZ 6TSNP
Description
IC RF AMP 1.575GHZ 6TSNP

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers BGA823N5E6327XTSA1
IC RF AMP 1.575GHZ 6TSNP

IC RF AMP 1.575GHZ 6TSNP

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number BGA823N5E6327XTSA1
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPB8808SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details