Infineon Technologies AG RF Amplifiers - BGA751L7E6327XTSA1 BGA751L7E6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 769999-BGA751L7E6327 XTSA1 Packaging: Reel package Package: 6-XFDFN Exposed Pad Test Frequency: 800MHz Frequency: 800MHz, 900MHz Operating Supply Voltage: 2.6 V ~ 3 V Gain: 15.8dB Noise Figure: 1.05dB P1dB: -5dBm (0.3mW) RF Type: UMTS Part Status: Obsolete(EOL) Family Name: BGA751L7E6327XTSA1 Categories: RF/IF and RFID Operating Supply Current: 3.3mA Manufacturer Package: TSLP-7-1 Alternative Parts (Cross-Reference): BGA751N7E6327XTSA1; Introduction Date: November 30, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 769999-BGA751L7E6327 XTSA1 Packaging: Reel package Package: 6-XFDFN Exposed Pad Test Frequency: 800MHz Frequency: 800MHz, 900MHz Operating Supply Voltage: 2.6 V ~ 3 V Gain: 15.8dB Noise Figure: 1.05dB P1dB: -5dBm (0.3mW) RF Type: UMTS Part Status: Obsolete(EOL) Family Name: BGA751L7E6327XTSA1 Categories: RF/IF and RFID Operating Supply Current: 3.3mA Manufacturer Package: TSLP-7-1 Alternative Parts (Cross-Reference): BGA751N7E6327XTSA1; Introduction Date: November 30, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA751L7E6327XTSA1
769999-BGA751L7E6327XTSA1
RF Amplifiers - BGA751L7E6327XTSA1 769999-BGA751L7E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 769999-BGA751L7E6327 XTSA1 Packaging: Reel package Package: 6-XFDFN Exposed Pad Test Frequency: 800MHz Frequency: 800MHz, 900MHz Operating Supply Voltage: 2.6 V ~ 3 V Gain: 15.8dB Noise Figure: 1.05dB P1dB: -5dBm (0.3mW) RF Type: UMTS Part Status: Obsolete(EOL) Family Name: BGA751L7E6327XTSA1 Categories: RF/IF and RFID Operating Supply Current: 3.3mA Manufacturer Package: TSLP-7-1 Alternative Parts (Cross-Reference): BGA751N7E6327XTSA1; Introduction Date: November 30, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 769999-BGA751L7E6327XTSA1
Packaging: Reel package
Package: 6-XFDFN Exposed Pad
Test Frequency: 800MHz
Frequency: 800MHz, 900MHz
Operating Supply Voltage: 2.6 V ~ 3 V
Gain: 15.8dB
Noise Figure: 1.05dB
P1dB: -5dBm (0.3mW)
RF Type: UMTS
Part Status: Obsolete(EOL)
Family Name: BGA751L7E6327XTSA1
Categories: RF/IF and RFID
Operating Supply Current: 3.3mA
Manufacturer Package: TSLP-7-1
Alternative Parts (Cross-Reference): BGA751N7E6327XTSA1;
Introduction Date: November 30, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - BGA751L7E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC UMTS 800MHz, 900MHz PG-TSLP-7-1

RF Amplifier IC UMTS 800MHz, 900MHz PG-TSLP-7-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA751L7E6327XTSA1
IC AMP UMTS 800MHZ 900MHZ TSLP7

IC AMP UMTS 800MHZ 900MHZ TSLP7

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 769999-BGA751L7E6327XTSA1 BGA751L7E6327XTSA1TR-ND BGA751L7E6327XTSA1
Product Name RF Amplifiers - BGA751L7E6327XTSA1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave UMTS
Frequency Range 800 to 900 MHz 800 to 900 MHz
Minimum Gain 15.8 dB 15.8 dB ? to 15.8 dB
Maximum Gain 15.8 dB 15.8 dB 15.8 dB
Noise Figure 1.05 dB 1.05 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA5H1BN6E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details