Infineon Technologies AG RF/IF and RFID BGA734L16E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235236-BGA734L16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA734L16 Alternative Parts (Cross-Reference): BGA734L16; AN26218A; NJG#1123PB5-TE1; AN26218A-PR; Introduction Date: January 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235236-BGA734L16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA734L16 Alternative Parts (Cross-Reference): BGA734L16; AN26218A; NJG#1123PB5-TE1; AN26218A-PR; Introduction Date: January 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235236-BGA734L16E6327 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Infineon Technologies Win Source Part Number: 235236-BGA734L16E632 7 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA734L16 Alternative Parts (Cross-Reference): BGA734L16; AN26218A; NJG#1123PB5-TE1; AN26218A-PR; Introduction Date: January 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 235236-BGA734L16E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA734L16
Alternative Parts (Cross-Reference): BGA734L16; AN26218A; NJG#1123PB5-TE1; AN26218A-PR;
Introduction Date: January 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235236-BGA734L16E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details