Infineon Technologies AG RF Amplifiers BGA711N7E6327XTSA1

Description
RF Amplifier IC 1.8GHz ~ 2.7GHz PG-TSNP-7-1
Request a Quote Datasheet
Description
RF Amplifier IC 1.8GHz ~ 2.7GHz PG-TSNP-7-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA711N7E6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 1.8GHz ~ 2.7GHz PG-TSNP-7-1

RF Amplifier IC 1.8GHz ~ 2.7GHz PG-TSNP-7-1

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA711N7E6327XTSA1
1023300-BGA711N7E6327XTSA1
RF Amplifiers - BGA711N7E6327XTSA1 1023300-BGA711N7E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1023300-BGA711N7E632 7XTSA1 Packaging: Reel - TR Frequency: 1.8GHz to 2.7GHz Gain: 17dB Noise Figure: 1.1dB P1dB: -8dBm Categories: RF/IF and RFID Status: Active Case / Package: TSNP-7-1 Supply Voltage - Operating: 3.6V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1023300-BGA711N7E6327XTSA1
Packaging: Reel - TR
Frequency: 1.8GHz to 2.7GHz
Gain: 17dB
Noise Figure: 1.1dB
P1dB: -8dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: TSNP-7-1
Supply Voltage - Operating: 3.6V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA711N7E6327XTSA1
IC AMP 1.8GHZ-2.7GHZ TSNP7-1

IC AMP 1.8GHZ-2.7GHZ TSNP7-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA711N7E6327XTSA1-ND 1023300-BGA711N7E6327XTSA1 BGA711N7E6327XTSA1
Product Name RF Amplifiers RF Amplifiers - BGA711N7E6327XTSA1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1800 to 2700 MHz 1800 to 2700 MHz 1800 to 2700 MHz
Minimum Gain 17 dB 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB 17 dB
Output Power -8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
27 - 31 GHz, 7 Watt GaN Amplifier - QPA2210D - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 27000 to 31000 MHz
Minimum Gain 16 dB
View Details
2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module - AWM6268 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details