RF Amplifier IC General Purpose 400MHz ~ 6GHz PG-TSLP-7-8
IC RF AMP GP 400MHZ-6GHZ TSLP7-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | BGA628L7E6327XTMA1TR-ND | BGA628L7E6327XTMA1 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 400 to 6000 MHz | 400 to 6000 MHz |
| Minimum Gain | 21.5 dB | ? to 21.5 dB |
| Maximum Gain | 21.5 dB | 21.5 dB |