The BGA622L7 is a wide band low noise amplifier, based on Infineon Technologies’ Silicon Germanium Technology B7HF. The out-pin is simultaneously used for RF out and On/Off switch. This functionality can be accessed using a RF-Choke at the Out pin, where a DC level of 0 V or an open switches the device on and a DC level of VCC switches off, it provides an insertion loss of 26 dB together with a high IIP3 up to 24 dBm at GPS frequencies.
Summary of Features:
- Gain: 17 / -8 dB in high / low gain mode
- Noise figure: 1.1 dB in high gain mode
- Supply current: 3.6 / 0.5 mA in high / low gain mode
- Standby mode (< 2 μA typ.)
- Output internally matched to 50 Ω
- Inputs pre-matched to 50 Ω
- 2 kV HBM ESD protection
- Low external component count
- Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm)
- Pb-free (RoHS compliant) package
Target Applications:
- LNA for GSM,GPS,DCS,PCS,UMTS
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | BGA622L7 |
| Product Name | GPS / GLONASS / COMPASS LNA |
| RoHS Compliant | RoHS |
| Frequency Range | 2100 MHz |
| Minimum Gain | 16 dB |
| Maximum Gain | 16 dB |