Infineon Technologies AG RF Amplifiers BGA427E6327BTSA1

Description
RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D
Description
RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D
Datasheet
Datasheet Summary
Powered by GS/AI

The BGA427E6327BTSA1 is a Si-MMIC RF amplifier designed for applications in the frequency range of 100 MHz to 3 GHz. It features a cascaded 50 ,Ѷ gain block with an unconditionally stable design. The amplifier provides a typical gain of 18.5 dB at 1.8 GHz, with a maximum gain of 22 dB in specific applications. It has an output intercept point (IP3out) of +7 dBm at 1.8 GHz when operated at a voltage of 3V and a current of 9.4 mA. The noise figure is rated at 2.2 dB at 1.8 GHz, indicating good performance in terms of signal clarity. The device operates within a voltage range of 2 V to 5 V and has a reverse isolation greater than 35 dB in certain applications. It is packaged in a Pb-free, RoHS compliant SOT343 format, making it suitable for environmentally conscious designs. The amplifier is sensitive to electrostatic discharge (ESD), necessitating careful handling during installation. The maximum power dissipation is 150 mW at a junction temperature of 150 °C, with an ambient temperature range from -65 °C to 150 °C. This product is suitable for engineers looking for a reliable RF amplification solution in compact applications, particularly in Bluetooth and other wireless communication systems.

Datasheet Summary
Powered by GS/AI

The BGA427E6327BTSA1 is a Si-MMIC RF amplifier designed for applications in the frequency range of 100 MHz to 3 GHz. It features a cascaded 50 ,Ѷ gain block with an unconditionally stable design. The amplifier provides a typical gain of 18.5 dB at 1.8 GHz, with a maximum gain of 22 dB in specific applications. It has an output intercept point (IP3out) of +7 dBm at 1.8 GHz when operated at a voltage of 3V and a current of 9.4 mA. The noise figure is rated at 2.2 dB at 1.8 GHz, indicating good performance in terms of signal clarity. The device operates within a voltage range of 2 V to 5 V and has a reverse isolation greater than 35 dB in certain applications. It is packaged in a Pb-free, RoHS compliant SOT343 format, making it suitable for environmentally conscious designs. The amplifier is sensitive to electrostatic discharge (ESD), necessitating careful handling during installation. The maximum power dissipation is 150 mW at a junction temperature of 150 °C, with an ambient temperature range from -65 °C to 150 °C. This product is suitable for engineers looking for a reliable RF amplification solution in compact applications, particularly in Bluetooth and other wireless communication systems.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA427E6327BTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
BGA427E6327BTSA1
RF Amplifiers BGA427E6327BTSA1
RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D

RF Amplifier IC Bluetooth 100MHz ~ 3GHz PG-SOT343-3D

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number BGA427E6327BTSA1
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Analog - MTLT1013QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details