Infineon Technologies AG RF/IF and RFID BGA425E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 235214-BGA425E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA425 Introduction Date: July 01, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 235214-BGA425E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA425 Introduction Date: July 01, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 235214-BGA425E6327 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
235214-BGA425E6327
RF/IF and RFID 235214-BGA425E6327
Manufacturer: Infineon Technologies Win Source Part Number: 235214-BGA425E6327 Category: RF/IF and RFID Family: RF Amplifiers Family Name: BGA425 Introduction Date: July 01, 1998 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 235214-BGA425E6327
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: BGA425
Introduction Date: July 01, 1998
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 235214-BGA425E6327
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details