Infineon Technologies AG RF Amplifiers - BGA231N7E6327XTSA2 BGA231N7E6327XTSA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 111116-BGA231N7E6327 XTSA2 Packaging: Reel - TR Test Frequency: 1.55GHz to 1.615GHz Frequency: 1.55GHz to 1.615GHz Gain: 16dB Noise Figure: 0.75dB P1dB: -5dBm RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: TSLP-7-1 Supply Voltage - Operating: 1.5 V to 3.6 V Operating Supply Current: 4.4mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 111116-BGA231N7E6327 XTSA2 Packaging: Reel - TR Test Frequency: 1.55GHz to 1.615GHz Frequency: 1.55GHz to 1.615GHz Gain: 16dB Noise Figure: 0.75dB P1dB: -5dBm RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: TSLP-7-1 Supply Voltage - Operating: 1.5 V to 3.6 V Operating Supply Current: 4.4mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA231N7E6327XTSA2
111116-BGA231N7E6327XTSA2
RF Amplifiers - BGA231N7E6327XTSA2 111116-BGA231N7E6327XTSA2
Manufacturer: Infineon Technologies Win Source Part Number: 111116-BGA231N7E6327 XTSA2 Packaging: Reel - TR Test Frequency: 1.55GHz to 1.615GHz Frequency: 1.55GHz to 1.615GHz Gain: 16dB Noise Figure: 0.75dB P1dB: -5dBm RF Type: GPS Categories: RF/IF and RFID Status: Active Case / Package: TSLP-7-1 Supply Voltage - Operating: 1.5 V to 3.6 V Operating Supply Current: 4.4mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 111116-BGA231N7E6327XTSA2
Packaging: Reel - TR
Test Frequency: 1.55GHz to 1.615GHz
Frequency: 1.55GHz to 1.615GHz
Gain: 16dB
Noise Figure: 0.75dB
P1dB: -5dBm
RF Type: GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: TSLP-7-1
Supply Voltage - Operating: 1.5 V to 3.6 V
Operating Supply Current: 4.4mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - BGA231N7E6327XTSA2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC GPS 1.55GHz ~ 1.615GHz PG-TSLP-7-1

RF Amplifier IC GPS 1.55GHz ~ 1.615GHz PG-TSLP-7-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA231N7E6327XTSA2
IC AMP GPS 1.55-1.615GHZ TSLP7-1

IC AMP GPS 1.55-1.615GHZ TSLP7-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 111116-BGA231N7E6327XTSA2 BGA231N7E6327XTSA2TR-ND BGA231N7E6327XTSA2
Product Name RF Amplifiers - BGA231N7E6327XTSA2 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave GPS
Frequency Range 1550 to 1615 MHz 1550 to 1615 MHz 1550 to 1615 MHz
Minimum Gain 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Noise Figure 0.7500 dB 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1236236-BGA5M1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2200 MHz
Minimum Gain 19.3 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details