Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139637-BFR340F E6327
Current Rating: 10 mA
Frequency: 14 GHz
Polarity: NPN
Power Dissipation: 60 mW
Number of Pins: 3
Categories: Custom Parts
Max Frequency: 14 GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 6 V
Element Configuration: Single
Max Power Dissipation: 60 mW
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 15 V
Collector Emitter Voltage (VCEO): 6 V
Emitter Base Voltage (VEBO): 2 V
Max Collector Current: 10 mA
Continuous Collector Current: 10 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139637-BFR340F E6327 |
| Product Name | Custom Parts - Custom Parts (B - D) - BFR340F E6327 |