Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049163-BFP620E6327
Packaging: Tape & Reel (TR)
Current Rating: 80 mA
Mounting: SMD (SMT)
Gain: 14.5 dB
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: TO-236-3
Alternative Parts (Cross-Reference): BFP620E6327BFP 620 E6327; BFP620 E6327; BFP620-E6327;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 2.3 V
Max Power Dissipation: 300 mW
Collector Emitter Breakdown Voltage: 12 V
Max Collector Current: 90 mA
Transition Frequency: 6 GHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049163-BFP620E6327 |
| Product Name | OEM Parts - OEM Parts (A - B) - BFP620E6327 |