LED Driver IC 1 Output Linear Linear Analog, PWM Dimming 10mA PG-SOT23-6
LED Driver IC 1 Output Linear Linear Analog, PWM Dimming 10mA PG-SOT23-6
LED Driver IC 1 Output Linear Linear Analog, PWM Dimming 10mA PG-SOT23-6
IC LED DRVR LIN PWM 10MA SOT23-6 Product overview: BCR602XTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 10MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR602XTSA1 can be used for catalog matching and distributor lookup.
LED DRIVER, LINEAR, SMD, SOT-23-6; Device Topology:Linear; Input Voltage Min:8V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
IC LED DRVR LIN PWM 10MA SOT23-6
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2195950 | BCR602XTSA1TR-ND | 137-BCR602XTSA1 | 99AC8890 | BCR602XTSA1 | BCR602XTSA1 | BCR602XTSA1 |
| Product Name | LED Driver ICs | LED Drivers | 10MA SOT23 LED Driver IC | Led Driver, Linear, Smd, Sot-23-6; Device Topology Infineon | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | |||||
| Output Current | 10 milliamps | 10 milliamps | 10 milliamps | ||||
| Output Power | 0.3600 watts |