Infineon Technologies AG Board Mount LED Drivers - BCR450 BOARD BCR450 BOARD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 769806-BCR450 BOARD Supplied Contents: Board(s) Utilized IC / Part: BCR450 Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 769806-BCR450 BOARD Supplied Contents: Board(s) Utilized IC / Part: BCR450 Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - BCR450 BOARD - 769806-BCR450 BOARD - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - BCR450 BOARD
769806-BCR450 BOARD
Board Mount LED Drivers - BCR450 BOARD 769806-BCR450 BOARD
Manufacturer: Infineon Technologies Win Source Part Number: 769806-BCR450 BOARD Supplied Contents: Board(s) Utilized IC / Part: BCR450 Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 769806-BCR450 BOARD
Supplied Contents: Board(s)
Utilized IC / Part: BCR450
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 769806-BCR450 BOARD
Product Name Board Mount LED Drivers - BCR450 BOARD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
High Brightness LED - C503B-AAN-015 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details