Infineon Technologies AG Linear LED Driver IC BCR421U

Description
Linear LED driver IC for low/medium power LEDs The BCR421U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 150mA Supply voltage up to 40V Low side current control, NPN transistor power stage Digital PWM input up to 10kHz frequency Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Digital input allows dimming via microcontroller Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications 24 GHz radar system Automotive body control module (BCM) Connected and smart lighting for IoT Domain controller for ADAS and autonomous driving LED lighting system designs Designers who used this product also designed with BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC IRS2982S | AC-DC LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC IRS2982S | AC-DC LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors 1 2 3
Request a Quote Datasheet
Description
Linear LED driver IC for low/medium power LEDs The BCR421U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 150mA Supply voltage up to 40V Low side current control, NPN transistor power stage Digital PWM input up to 10kHz frequency Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Digital input allows dimming via microcontroller Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications 24 GHz radar system Automotive body control module (BCM) Connected and smart lighting for IoT Domain controller for ADAS and autonomous driving LED lighting system designs Designers who used this product also designed with BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC IRS2982S | AC-DC LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC IRS2982S | AC-DC LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR421U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR421U
Linear LED Driver IC BCR421U
Linear LED driver IC for low/medium power LEDs The BCR421U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 10mA Output current adjustable by resistor up to 150mA Supply voltage up to 40V Low side current control, NPN transistor power stage Digital PWM input up to 10kHz frequency Up to 1000mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Digital input allows dimming via microcontroller Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications 24 GHz radar system Automotive body control module (BCM) Connected and smart lighting for IoT Domain controller for ADAS and autonomous driving LED lighting system designs Designers who used this product also designed with BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC IRS2982S | AC-DC LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE75080-ESH | Multichannel SPI switches and controllers TLE9263BQX | OPTIREG™ Mid-Range+ SBC BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC TLF35584QVVS2 | OPTIREG™ PMIC IRS2982S | AC-DC LED Driver IC BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors 1 2 3

Linear LED driver IC for low/medium power LEDs

The BCR421U linear LED driver IC is tailored to drive low and mid power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 10mA
  • Output current adjustable by resistor up to 150mA
  • Supply voltage up to 40V
  • Low side current control, NPN transistor power stage
  • Digital PWM input up to 10kHz frequency
  • Up to 1000mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Digital input allows dimming via microcontroller
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • 24 GHz radar system
  • Automotive body control module (BCM)
  • Connected and smart lighting for IoT
  • Domain controller for ADAS and autonomous driving
  • LED lighting system designs

Designers who used this product also designed with


  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IRS2982S |
    AC-DC LED Driver IC
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IRS2982S |
    AC-DC LED Driver IC
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number BCR421U
Product Name Linear LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 794-KITLEDXMC1202AS01TOBO1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Box
View Details
2 suppliers
Linear LED Driver IC - BCR431U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 8 to 43 milliamps
Output Power 0.6000 watts
View Details
PMIC - LED Drivers - 98-0522TRPBF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers