LED Driver IC 1 Output Linear Dimming 50mA PG-SC74-6
LED Driver IC 1 Output Linear Dimming 50mA PG-SC74-6
LED Driver IC 1 Output Linear Dimming 50mA PG-SC74-6
Manufacturer: Infineon Technologies
Win Source Part Number: 106385-BCR405UE6327H
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Output Voltage: 38V
Categories: Integrated Circuits
Status: Active
Case / Package: PG-SC74-6
Maximum Supply Voltage: 40V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
LED Driver, 1-Segment, PDSO6
IC LED DRIVER LINEAR 50MA SC74-6 Product overview: BCR405UE6327HTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR405UE6327HTSA
IC LED DRIVER LINEAR 50MA SC74-6
IC LED DRIVER LINEAR 50MA SC74-6
LED Lighting Drivers LED 40V 65MA
LED DRIVER, LINEAR, SC-74-6; Device Topology:Linear; No. of Outputs:3Outputs; Output Current:50mA; Output Voltage:38V; Driver Case Style:SC-74; No. of Pins:6Pins; Input Voltage Min:1.4V; Input Voltage Max:40V; Switching Frequency:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BCR405UE6327HTSA1CT-ND | 106385-BCR405UE6327HTSA1 | BCR405UE6327HTSA1 | 137-BCR405UE6327HTSA1 | BCR405UE6327HTSA1 | BCR405UE6327HTSA1 | BCR405UE6327HTSA1 | 68R0442 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - BCR405UE6327HTSA1 | 50MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Linear, Sc-74-6; Device Topology Infineon | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 1.4 to 40 volts | 1.4 to 40 volts | 1.4 to 40 volts | 1.4 to 40 volts | ||||
| Output Voltage | 38 volts | 38 volts | 38 volts | 38 volts | ||||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps |