Infineon Technologies AG Linear LED Driver IC BCR402W

Description
Linear LED driver IC for low power LEDs The BCR402W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 60mA Supply voltage up to 18V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 500mW power dissipation in a small SOT343 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Smart power closure system
Request a Quote Datasheet
Description
Linear LED driver IC for low power LEDs The BCR402W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 60mA Supply voltage up to 18V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 500mW power dissipation in a small SOT343 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Smart power closure system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR402W - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR402W
Linear LED Driver IC BCR402W
Linear LED driver IC for low power LEDs The BCR402W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 60mA Supply voltage up to 18V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 500mW power dissipation in a small SOT343 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Bringing a whole new lifestyle and health experience to today’s connected citizen Smart power closure system

Linear LED driver IC for low power LEDs

The BCR402W linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 20mA
  • Output current adjustable by resistor up to 60mA
  • Supply voltage up to 18V
  • High side current control, PNP transistor power stage
  • PWM dimmable by external transistor
  • Up to 500mW power dissipation in a small SOT343 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Smart power closure system
Supplier's Site Datasheet
END - OF - LIFE - BCR402W - 1152362-BCR402W - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BCR402W
1152362-BCR402W
END - OF - LIFE - BCR402W 1152362-BCR402W
Manufacturer: Infineon Technologies Win Source Part Number: 1152362-BCR402W Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1152362-BCR402W
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number BCR402W 1152362-BCR402W
Product Name Linear LED Driver IC END - OF - LIFE - BCR402W
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 448-TLD5099EPXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8 to 34 volts
Features RoHS Compliant
View Details
7 suppliers
LED Drivers - ICL8002GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9.8 to 26 volts
Features RoHS Compliant
View Details
7 suppliers
LED Dimming Driver IC - CDM10V-2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details