BCR185S is a PNP silicon digital transistor in a SOT363 package with two internally isolated transistors, designed for switching, inverter, interface, and driver circuits with built-in bias resistors of 10 kΩ and 47 kΩ. It has a collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at T_S ≤ 115°C. The junction temperature rating is 150°C, with thermal resistance from junction to soldering point of ≤140 K/W. It is RoHS compliant and qualified to AEC-Q101.
Bipolar Digital Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR185SE6327 |
| Package Type | SC-88/SC70-6/SOT-363 6 |