BCR185S is a PNP silicon digital transistor in a SOT363 package, containing two internally isolated transistors with matched characteristics for use in switching, inverter, interface, and driver circuits. It features built-in bias resistors with a ratio of R1/R2 between 0.19 and 0.24, and a collector-emitter voltage rating of 50 V. The device supports a maximum collector current of 100 mA and a total power dissipation of 250 mW at a case temperature of 115°C, with a junction temperature limit of 150°C. Thermal resistance from junction to soldering point is ≤140 K/W. It is Pb-free, RoHS compliant, and qualified to AEC-Q101.
PNP Silicon Digital Transistor
Summary of Features
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR185S |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR185S |
| Polarity | PNP (Dual); PNP |
| Package Type | SOT363 |
| Packing Method | Tape Reel; TAPE & REEL |
| VCEO | 50 volts |