The BCR158W is a PNP silicon digital transistor with built-in bias resistors of 2.2 kΩ and 47 kΩ, designed for switching, inverter, interface, and driver circuits. It is housed in an SOT323 package and meets AEC-Q101 qualification standards. The device has a maximum collector-emitter voltage of 50 V, a continuous collector current of 100 mA, and a total power dissipation of 250 mW at a case temperature of 124°C. The junction temperature rating is 150°C. It is RoHS compliant, with a transition frequency of 200 MHz and a collector-emitter saturation voltage of up to 0.3 V at 10 mA collector current and 0.5 mA base current. Input resistor values range from 1.5 to 2.9 kΩ, with a resistor ratio of 0.042 to 0.052.
Digital Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR158WE6327 |
| Package Type | SOT323 |