The BCR148W is a single NPN silicon digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for use in switching, inverter, and interface circuits. It is packaged in SOT323 and supports a maximum collector current of 100 mA, a collector-emitter voltage of 50 V, and a total power dissipation of 250 mW at T_S ≤ 124°C. The junction temperature rating is 150°C, with a thermal resistance from junction to solder point of ≤105 K/W. It is Pb-free, RoHS compliant, and qualified to AEC-Q101.
BIPOLAR DIGITAL TRANSISTOR
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR148WH6327 |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN - Pre-Biased; NPN |
| Package Type | SOT323; SC-70, SOT-323 |
| IC(max) | 100 milliamps |