BCR146T is an NPN silicon digital transistor with built-in bias resistors (R1=47kΩ, R2=22kΩ) designed for switching, inverter, interface, and driver circuits. It is packaged in SC75. The collector-emitter voltage rating is 50 V, the maximum collector current is 70 mA, and the total power dissipation is 250 mW at a case temperature of 109°C. The junction temperature rating is 150°C. The DC current gain is at least 50 at a collector current of 5 mA and a collector-emitter voltage of 5 V. The collector-emitter saturation voltage is 0.3 V max at a collector current of 10 mA and a base current of 0.5 mA. The transition frequency is 150 MHz. The part is supplied in reels of 3,000 pieces per reel under code E6327.
Digital Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR146T E6327 |
| Package Type | SOT23; SOT-23-3 |