BCR141W is a silicon NPN digital transistor with built-in bias resistors (22 kΩ each) designed for switching, inverter, and driver circuits. It is housed in an SOT323 package and meets AEC-Q101 qualification. The device has a maximum collector-emitter voltage of 50 V, a collector current rating of 100 mA, and a total power dissipation of 250 mW at a case temperature up to 124°C. The junction temperature rating is 150°C, with a thermal resistance from junction to soldering point of ≤140 K/W. It is RoHS compliant and features a collector-emitter saturation voltage of ≤0.3 V at 10 mA collector current and 0.5 mA base current.
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR141W
BIPOLAR DIGITAL TRANSISTOR Product overview: BCR141W from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR141W can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR141W | 293-BCR141W |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR141W | Bipolar Transistor |
| Polarity | NPN (Single); NPN | |
| Package Type | SOT323; SOT323 | Bulk |
| Packing Method | Tape Reel; TAPE & REEL | Bulk |
| VCEO | 50 volts | 50 volts |