BCR141S is a dual NPN silicon digital transistor in a SOT363 package, with each transistor featuring built-in bias resistors of 22 kΩ. It is designed for switching, inverter, interface, and driver circuits and contains two internally isolated transistors with matched characteristics. The device has a maximum collector-emitter voltage of 50 V, a collector current rating of 100 mA, and a total power dissipation of 250 mW at a case temperature of 115°C. It operates with a junction temperature up to 150°C and has a thermal resistance from junction to soldering point of ≤90 K/W. The transistor is RoHS compliant and qualified to AEC-Q101 standards.
NPN Silicon Digital Transistor
Summary of Features
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR141S |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR141S |
| Polarity | NPN (Dual); NPN |
| Package Type | SOT363 |
| Packing Method | Tape Reel; TAPE & REEL |
| VCEO | 50 volts |