NPN silicon digital transistor with built-in bias resistors (R1=22kΩ, R2=22kΩ) for switching, inverter, interface, and driver circuits, housed in an SOT23 package. It has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a total power dissipation of 250 mW at junction temperatures up to 118°C. The junction temperature rating is 150°C, with a thermal resistance from junction to soldering point of ≤130 K/W. It is Pb-free, RoHS compliant, and qualified to AEC-Q101.
NPN Silicon Digital Transistor
Summary of Features
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR141 |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR141 |
| Polarity | NPN (Single); NPN |
| Package Type | SOT23; SOT23 |
| Packing Method | Tape Reel; TAPE & REEL |
| VCEO | 50 volts |