BCR133W is an NPN silicon digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) for use in switching, inverter, and interface circuits. It is packaged in SOT323 and rated for a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at ambient temperatures up to 124°C. The junction temperature rating is 150°C, with a thermal resistance from junction to soldering point of ≤105 K/W. It is RoHS compliant and qualified to AEC-Q101.
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR133W
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR133W |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR133W |
| Polarity | NPN (Single); NPN |
| Package Type | SOT323; SOT323 |
| Packing Method | Tape Reel; TAPE & REEL |
| VCEO | 50 volts |