Digital Transistor
Manufacturer: Infineon Technologies
Win Source Part Number: 200867-BCR133TE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SC-75
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PREBIAS NPN 250MW SC75 Product overview: BCR133TE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MW. Search-friendly keywords include transistor, BJT, switching, amplification, 250MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR133TE6327 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCR133TE6327 | 200867-BCR133TE6327 | 293-BCR133TE6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR133TE6327 | 250MW Bipolar Transistor | |
| Package Type | SC-75 (SOT-416) | SOT3; PG-SC-75 | Reel - TR |