Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR133 E6327 BCR133 E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 233827-BCR133 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): BCR133E6327; DDTC114ECA-7; RN1402; DDTC114ECA-7-F; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 233827-BCR133 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): BCR133E6327; DDTC114ECA-7; RN1402; DDTC114ECA-7-F; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR133 E6327 - 233827-BCR133 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR133 E6327
233827-BCR133 E6327
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR133 E6327 233827-BCR133 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 233827-BCR133 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): BCR133E6327; DDTC114ECA-7; RN1402; DDTC114ECA-7-F; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 233827-BCR133 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): BCR133E6327; DDTC114ECA-7; RN1402; DDTC114ECA-7-F;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management

Buy Now Datasheet
Singapore, Singapore
0.25W Bipolar Transistor
293-BCR133 E6327
0.25W Bipolar Transistor 293-BCR133 E6327
TRANS 2NPN PREBIAS 0.25W SOT363 Product overview: BCR133 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR133 E6327 can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.25W SOT363 Product overview: BCR133 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR133 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 233827-BCR133 E6327 293-BCR133 E6327
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR133 E6327 0.25W Bipolar Transistor
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN
Unlock Full Specs
to access all available technical data