NPN silicon digital transistor with built-in bias resistors (R1=4.7kΩ, R2=4.7kΩ) for switching, inverter, interface, and driver circuits, housed in SOT23 package, with a collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation of 200 mW at ambient temperature ≤102°C, qualified to AEC-Q101 and RoHS compliant.
NPN Silicon Digital Transistor
Summary of Features
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR112 |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR112 |
| Polarity | NPN (Single); NPN |
| Package Type | SOT23; SOT23 |
| Packing Method | Tape Reel; TAPE & REEL |
| VCEO | 50 volts |