Infineon Technologies AG Linear LED Driver IC BCR 402U E6433

Description
Linear LED driver IC for low power LEDs The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 BCR402U E6433 is available as a 10k reel Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BSP762T | Classic PROFET™ 24V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC 1 2 3 4 5
Request a Quote Datasheet
Description
Linear LED driver IC for low power LEDs The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 BCR402U E6433 is available as a 10k reel Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BSP762T | Classic PROFET™ 24V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR 402U E6433 - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR 402U E6433
Linear LED Driver IC BCR 402U E6433
Linear LED driver IC for low power LEDs The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications. Summary of Features LED drive current preset to 20mA Output current adjustable by resistor up to 65mA Supply voltage up to 40V High side current control, PNP transistor power stage PWM dimmable by external transistor Up to 750mW power dissipation in a small SC74 package Negative thermal coefficient reduces output current at higher temperatures Automotive qualified according to AEC Q101 BCR402U E6433 is available as a 10k reel Benefits Driving current always under control for homogenous light output Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient) Easy paralleling of drivers to increase current Contributes to longevity and reliability of LED system Potential Applications LED strips, signage and channel letters Commercial, architectural and residential lighting Shop, ship, train and aircraft lighting Automotive interior lighting Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC TLE75080-ESH | Multichannel SPI switches and controllers BSP762T | Classic PROFET™ 24V | automotive smart high-side switch BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET TLF35584QVVS2 | OPTIREG™ PMIC BTS5045-1EJA | PROFET™ + 12V | automotive smart high-side switch TLE75080-ESD | Multichannel SPI switches and controllers TLE9278BQX | OPTIREG™ Multi-CAN Power+ SBC BTS7030-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE75242-ESD | Multichannel SPI switches and controllers BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch TDA5235 | Wireless control receiver BTS3035TF | HITFET™ + 12V | automotive low-side switch TLE9263BQX | OPTIREG™ Mid-Range+ SBC 1 2 3 4 5

Linear LED driver IC for low power LEDs

The BCR402U linear LED driver IC is tailored to drive low power LEDs in general and automotive lighting applications.


Summary of Features

  • LED drive current preset to 20mA
  • Output current adjustable by resistor up to 65mA
  • Supply voltage up to 40V
  • High side current control, PNP transistor power stage
  • PWM dimmable by external transistor
  • Up to 750mW power dissipation in a small SC74 package
  • Negative thermal coefficient reduces output current at higher temperatures
  • Automotive qualified according to AEC Q101
  • BCR402U E6433 is available as a 10k reel

Benefits

  • Driving current always under control for homogenous light output
  • Longer lifetime of the LEDs due to reduced output current at higher temperatures (negative thermal coefficient)
  • Easy paralleling of drivers to increase current
  • Contributes to longevity and reliability of LED system

Potential Applications

  • LED strips, signage and channel letters
  • Commercial, architectural and residential lighting
  • Shop, ship, train and aircraft lighting
  • Automotive interior lighting

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75242-ESD |
    Multichannel SPI switches and controllers
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BSP762T |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • SAK-TC277TC-64F200N DC |
    AURIX™ Family – TC27xT
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BTS5045-1EJA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE75080-ESD |
    Multichannel SPI switches and controllers
  • TLE9278BQX |
    OPTIREG™ Multi-CAN Power+ SBC
  • BTS7030-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE75242-ESD |
    Multichannel SPI switches and controllers
  • BTS7120-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TDA5235 |
    Wireless control receiver
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • TLE9263BQX |
    OPTIREG™ Mid-Range+ SBC

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number BCR 402U E6433
Product Name Linear LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - ICL5101 - 825417-ICL5101 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Linear LED Driver IC - TLE4309G - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 500 milliamps
Package Type PG-TO263-7
View Details
4 suppliers
Reference Board, Led Driver Rohs Compliant Infineon - 33AK9267 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details