PNP silicon digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) for switching, inverter, and driver applications, available in SOT23 package. Rated for a collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 200 mW at T_S ≤ 102°C. Junction temperature limit is 150°C. Qualified to AEC-Q101 and RoHS compliant. Thermal resistance from junction to soldering point is ≤240 K/W.
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 185 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |