PNP silicon digital transistor with built-in 10 kΩ bias resistor, designed for switching, inverter, and driver circuits. Packaged in SC75, it has a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at T_S ≤ 109°C. Junction temperature rating is 150°C. Transition frequency is 150 MHz, and input resistance is 7 to 13 kΩ. Meets RoHS standard.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150MHz 250mW Surface Mount PG-SC-75
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR179TE6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |