BCR146 is an NPN silicon digital transistor with built-in bias resistors (R1=47kΩ, R2=22kΩ) designed for switching, inverter, interface, and driver circuits. It is packaged in SOT23 and rated for a collector-emitter voltage of 50 V, collector current of 70 mA, and total power dissipation of 200 mW. The junction temperature ranges from -65°C to 150°C, with a thermal resistance of ≤240 K/W. It meets AEC-Q101 qualification and is RoHS compliant. The transistor features a transition frequency of 150 MHz and input resistor ratio R1/R2 of 1.92 to 2.36.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 146 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |