NPN silicon digital transistor with built-in bias resistors (22 kΩ each) for switching, inverter, interface, and driver circuits, packaged in SOT323 format, with a collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at T_S ≤ 124°C. Junction temperature is rated to 150°C, with thermal resistance from junction to soldering point ≤ 133 K/W. Qualified to AEC-Q101 and RoHS compliant.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 141 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |