Infineon Technologies AG Single, Pre-Biased Bipolar Transistors BCR 135F E6327

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 250mW Surface Mount PG-TSFP-3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 250mW Surface Mount PG-TSFP-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - BCR135FE6327-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR135FE6327-ND
Single, Pre-Biased Bipolar Transistors BCR135FE6327-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 250mW Surface Mount PG-TSFP-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 250mW Surface Mount PG-TSFP-3

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-BCR 135F E6327
50V Bipolar Transistor 292-BCR 135F E6327
TRANS PREBIAS NPN 50V TSFP-3 Product overview: BCR 135F E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR 135F E6327 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V TSFP-3 Product overview: BCR 135F E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR 135F E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 135F E6327 - 1022688-BCR 135F E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 135F E6327
1022688-BCR 135F E6327
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 135F E6327 1022688-BCR 135F E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022688-BCR 135F E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-TSFP-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, LED Lighting

Manufacturer: Infineon Technologies
Win Source Part Number: 1022688-BCR 135F E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TSFP-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Lighting, LED Lighting

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number BCR135FE6327-ND 292-BCR 135F E6327 1022688-BCR 135F E6327
Product Name Single, Pre-Biased Bipolar Transistors 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 135F E6327
Polarity NPN NPN; NPN - Pre-Biased
Unlock Full Specs
to access all available technical data